Pasternack Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Page: 1 50 90 100 110 120 130 140 150 151 152 153 154 155 156 157 158 159 160 161 162 164
Product Name Notes
Radio frequency assembly SMP female right angle to SMP female right angle cable 100 cm length using PE-SR405FLJ coax from Pasternack is part of the largest selections of same-day ship...
Radio frequency assembly SMP female right angle to SMP female right angle cable 12 inch length using PE-SR405FLJ coax from Pasternack is part of the largest selections of same-day ship...
Radio frequency assembly SMP female right angle to SMP female right angle cable 150 cm length using PE-SR405FLJ coax from Pasternack is part of the largest selections of same-day ship...
Radio frequency assembly SMP female right angle to SMP female right angle cable 200 cm length using PE-SR405FLJ coax from Pasternack is part of the largest selections of same-day ship...
Radio frequency assembly SMP female right angle to SMP female right angle cable 24 inch length using PE-SR405FLJ coax from Pasternack is part of the largest selections of same-day ship...
Radio frequency assembly SMP female right angle to SMP female right angle cable 36 inch length using PE-SR405FLJ coax from Pasternack is part of the largest selections of same-day ship...
Radio frequency assembly SMP female right angle to SMP female right angle cable 48 inch length using PE-SR405FLJ coax from Pasternack is part of the largest selections of same-day ship...
Radio frequency assembly SMP female right angle to SMP female right angle cable 50 cm length using PE-SR405FLJ coax from Pasternack is part of the largest selections of same-day ship...
Radio frequency assembly SMP female right angle to SMP female right angle cable 60 inch length using PE-SR405FLJ coax from Pasternack is part of the largest selections of same-day ship...

<< Prev Next >>