Flexco Microwave, Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| High Power Handling: KW's Frequency up to 14.0 GHz Insertion Loss 0.25 db/Ft @ 14.0 GHz | |
| High Power Handling: KW's Frequency up to 3.0 GHz Insertion Loss 0.045 db/Ft. @ 3.0 GHz | |
| High Power Handling: KW's Frequency up to 6.0 GHz Insertion Loss 0.110 db/Ft. @ 6.0 GHz | |
| High Power Handling: KW's Frequency up to 6.0 GHz Insertion Loss 0.12 db/Ft. @ 6.0 GHz | |
| High Power Handling: KW's Frequency up to 9.50 GHz Insertion Loss 0.20 db/Ft. @ 9.50 GHz | |
| Stability Performance: Frequency up to 16.0 GHz Insertion Loss 0.33 dB/Ft. @ 18.0 GHz | |
| Stability Performance: Frequency up to 18.0 GHz Insertion Loss 0.38 dB/ Ft. @ 18.00 GHz | |
| Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.71 dB/Ft. @ 26.50 GHz | |
| Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.63 dB/Ft. @ 26.50 GHz | |
| Stability Performance: Frequency up to 26.50 GHz Insertion Loss 0.71 dB/Ft. @ 26.50 GHz | |
| Stability Performance: Frequency up to 50.0 GHz Insertion Loss 1.47 dB/Ft. @ 50.0 GHz | |
| Super Low Loss: Frequency up to 16.50 GHz Insertion Loss 0.24 dB/Ft. @ 16.50 GHz | |
| Super Low Loss: Frequency up to 18.0 GHz Insertion Loss 0.28 dB/Ft. @ 18.0 GHzx | |
| Super Low Loss: Frequency up to 26.50 GHz Insertion Loss 0.55 dB/Ft. @ 26.50 GHz | |
| Super Low Loss: Frequency up to 26.50 GHz Insertion Loss 0.59 dB/Ft @ 26.50 GHz | |
| Super Low Loss: Frequency up to 8.0 GHz Insertion Loss 0.105 db/Ft. @ 8.0 GHz |