Coaxial Cable 250.0' (76.20m) 50 Ohms
Coaxial Cable 50.0' (15.24m) 50 Ohms
Coaxial Cable 10.0' (3.05m) 50 Ohms
Coaxial Cable 100.0' (30.48m) 50 Ohms
DigiKey | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Cable Assemblies |
Product Number | 1946-1063-250-ND | 1946-1063-50-ND | 1946-1063-10-ND | 1946-1063-100-ND | 14N8247 |
Product Name | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Cable Times Microwave |
Product Category | Cable | Cable | Cable | Cable | |
Cable Jacket | Thermoplastic Elastomer (TPE) | Thermoplastic Elastomer (TPE) | Thermoplastic Elastomer (TPE) | Thermoplastic Elastomer (TPE) | |
Cable Conductor | Copper | Copper | Copper | Copper | |
Cable Shielding | Braid | Braid | Braid | Braid |