Quality Bearings & Components Rod Ends Male Series - Inch BRRODM-CM4

Description
Two-Piece | Commerical ROD ENDS MALE SERIES - INCH Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator Optional Self-Lubricating Liner NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rod Ends Male Series  -  Inch - BRRODM-CM4 - Quality Bearings & Components
Hicksville, NY, USA
Rod Ends Male Series - Inch
BRRODM-CM4
Rod Ends Male Series - Inch BRRODM-CM4
Two-Piece | Commerical ROD ENDS MALE SERIES - INCH Body - Low-Carbon Steel, Zinc Plated, Chromate Treated Ball - 52100 Steel Rc 56 min., Hard Chrome Plated Metal-to-Metal Optional Lubricator Optional Self-Lubricating Liner NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.

Two-Piece | Commerical

ROD ENDS MALE SERIES - INCH

  • Body - Low-Carbon Steel, Zinc Plated, Chromate Treated
  • Ball - 52100 Steel Rc 56 min., Hard Chrome Plated
  • Metal-to-Metal
  • Optional Lubricator
  • Optional Self-Lubricating Liner
    NOTES: 1. Grease fittings availbable. 2. Rod ends available with self-lubricating liner. *Grease fittings are not supplied on these sizes. Load ratings based on no lubrication fitting.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Rod End Bearings
Product Number BRRODM-CM4
Product Name Rod Ends Male Series - Inch
Features Self-lubricating (optional feature); Lubrication Port (optional feature)
Design Units Inch
Bore Diameter 0.2500 inch (6.35 mm)
Length Through Bore 0.3750 inch (9.52 mm)
Housing Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends Female Series  -  Inch - BRFHFP-050L - Quality Bearings & Components
Specs
Features Corrosion Resistant
Design Units Inch
Bore Diameter 0.3125 inch (7.94 mm)
View Details
Rod Ends Male Series - Inch - BRFHMX-080G - Quality Bearings & Components
Quality Bearings & Components
Specs
Features Lubrication Port (optional feature); Corrosion Resistant
Design Units Inch
Bore Diameter 0.5000 inch (12.7 mm)
View Details
Rod Ends-Female Series  -  Inch - BRRODF-CM10 - Quality Bearings & Components
Specs
Features Self-lubricating (optional feature); Lubrication Port (optional feature)
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
View Details
Rod Ends Female Series  -  Metric - BRRODFMCF5M - Quality Bearings & Components
Specs
Features Lubrication Port (optional feature)
Design Units Metric
Bore Diameter 0.1969 inch (5 mm)
View Details