Soliton Laser und Messtechnik GmbH Datasheets for Carbon Dioxide (CO2) Lasers
Carbon dioxide (CO2) lasers use the energy-state transitions between vibrational and rotational states of CO2 molecules to emit at long IR, about 10 µm, wavelengths. These lasers can maintain continuous and very high levels of power and are typically used in cutting, welding, etching, and marking applications.
Carbon Dioxide (CO2) Lasers: Learn more
| Product Name | Notes |
|---|---|
| It doesn´t matter, if you are looking for a marking-, cutting or any kind of CO2-laser based environmental or security application, ACCESS LASER COMPANY is very specialised to offer very... | |
| Line tunable CO2 lasers are used for spectroscopy, interferometry and far IR laser pumping. In order to provide discreet lines ACCES LASER COMPANY uses different laser models. The simplest version... |