Epilog Laser Corp. Datasheets for Carbon Dioxide (CO2) Lasers
Carbon dioxide (CO2) lasers use the energy-state transitions between vibrational and rotational states of CO2 molecules to emit at long IR, about 10 µm, wavelengths. These lasers can maintain continuous and very high levels of power and are typically used in cutting, welding, etching, and marking applications.
Carbon Dioxide (CO2) Lasers: Learn more
| Product Name | Notes |
|---|---|
| Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to add the Pro 24 and Pro 36 to the Fusion Pro Laser... | |
| Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to introduce the new Fusion Edge 36. This system is the latest addition... | |
| If your current laser engraving machine for production slows you down, limiting your material options, and creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter... | |
| Introducing the new Epilog Fusion Pro. 5G acceleration and 165 IPS engraving speeds provide the fastest engraving in the industry. And the IRIS™ Camera Positioning system allow you to precisely... | |
| The Epilog Fusion Edge 12 takes our highest-quality engraving technology and incorporates it into a small-format desktop system that allows you to get the latest technology in a transportable format. | |
| The Fusion Edge laser series takes our highest-quality engraving technology and incorporates it into smaller-format systems which allow customers to get the latest technology in a transportable format. The Fusion... |