Sepax Technologies, Inc. Datasheets for Solid Phase Extraction Cartridges and Disks
Solid phase extraction (SPE) cartridges and disks are used to clean up a sample before using a chromatographic or other analytical method to quantify the amount of analyte(s) in the sample.
Solid Phase Extraction Cartridges and Disks: Learn more
| Product Name | Notes |
|---|---|
| Generik DBX-60 is made of poly(styrene/divinyl benzene) (PS/DVB) bead functionalized with both a strong cation exchanger (-SO3H) and a hydrophobic component, such as octadecyl chain (C18). The spherical PS/DVB particles... | |
| Generik DVB-60 is made of poly(styrene/divinyl benzene) (PS/DVB) bead with the particle size selection of 60 µm and the pore size selection of 300 Å. The spherical PS/DVB particles are... | |
| Generik H2P-40 is made of polymer of divinyl benzene (DVB) and a proprietary monomer which is hydrophilic. As a polymer of both hydrophobicity and hydrophilicity, Generik H2P is a highly... |