Vektek, LLC Work Support, AA, Manifold Mount, 11 KN 41-0060-06

Description
For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze" the plunger in place hydraulically. Heavier attachments may be used with air advance supports because of their additional air powered lifting/contact force. Special large diameter plungers and sleeves provide greater rigidity. Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting cylinders. You should observe air bubbles escaping around the plunger when used in this manner.
Datasheet
Description
For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze" the plunger in place hydraulically. Heavier attachments may be used with air advance supports because of their additional air powered lifting/contact force. Special large diameter plungers and sleeves provide greater rigidity. Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting cylinders. You should observe air bubbles escaping around the plunger when used in this manner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Support, AA, Manifold Mount, 11 KN - 41-0060-06 - Vektek, LLC
Emporia, KS, USA
Work Support, AA, Manifold Mount, 11 KN
41-0060-06
Work Support, AA, Manifold Mount, 11 KN 41-0060-06
For Supporting Fragile Parts or use in Harsh Environments Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications. For harsh environments Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze" the plunger in place hydraulically. Heavier attachments may be used with air advance supports because of their additional air powered lifting/contact force. Special large diameter plungers and sleeves provide greater rigidity. Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting cylinders. You should observe air bubbles escaping around the plunger when used in this manner.

For Supporting Fragile Parts or use in Harsh Environments

  • Available in four capacities from 4.4 kN to 55.6 kN, adapt to support fragile parts, heavy parts or "hog out" applications.
  • For harsh environments
  • Normally retracted plungers provide additional clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze" the plunger
    in place hydraulically.
  • Heavier attachments may be used with air advance supports because of their additional air powered lifting/contact force.

Special large diameter plungers and sleeves provide greater rigidity.

Continuous flow of air, can serve as an "air spring" and be left connected during machining. This "air spring" effect helps keep harsh contaminants from getting between the plunger and sleeve. This is an excellent support choice when using double acting cylinders. You should observe air bubbles escaping around the plunger when used in this manner.

Supplier's Site Datasheet

Technical Specifications

  Vektek, LLC
Product Category Manifolds and Manifold Systems
Product Number 41-0060-06
Product Name Work Support, AA, Manifold Mount, 11 KN
Application Hydraulic
Dimensions & Weight 25x41.5x59 mm
Supply 1
Outlet 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary distributor - GF-1/4-1/8 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 1/8"
Liquid Flow 457 GPM (1730 L/min)
View Details
Spyder Manifold -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam
Dimensions & Weight 3'' x 31'' x 8.3125''
Type NPT
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details