Stainless steel manifolds are ideal for use in highly corrosive environments
Pneumadyne, Inc. | |
---|---|
Product Category | Manifolds and Manifold Systems |
Product Number | M10-125-10-SS |
Product Name | 10-Station, 1/4 NPT (F) Input, Stainless Steel Manifold |
Application | General Purpose; Compressed Air (Pneumatic); Vacuum; Water; Food; Medical / Pharmaceutical |
Dimensions & Weight | Length: 7.75" Weight: 1.74 lb |
Supply | 2 |
Outlet | 10 |
Type | NPT |