Paxton Products, an ITW company Datasheets for Manifolds and Manifold Systems
Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more
| Product Name | Notes |
|---|---|
| Available in both aluminum and 304 stainless steel, Paxton's Air Knives and Knife Systems are designed to deliver maximum efficiency for high velocity drying and blow off applications. These systems... | |
| Now available in three different sizes, the Spyder Manifold is the most effective system for drying the tips, sides, and under the rim of cans, bottles, and jars. In addition... | |
| Paxton's CanDryer provides complete drying of 8 oz and 24 oz cans to improve the quality of coding, labeling, and packaging. The CanDryer system replaces conventional air knives and nozzles... | |
| Paxton's Nozzle Manifolds are ideal for applications exhibiting a larger distance between the air source and the surface to be dried or blown off. It can also be used for... | |
| The Ionizing Bottle Rinser by Paxton Products, improves sustainability in bottling operations by eliminating the need for water and/or compressed air rinsing. The Ionizing Bottle Rinser sets the standard for... | |
| The Ionizing Can Rinser by Paxton Products, improves sustainability in canning operations by eliminating the need for water and/or compressed air rinsing. The Ionizing Can Rinser sets the standard for... | |
| The Paxton CapDryer provides complete drying of the bottle neck and lid to improve the quality of coding, tamper banding, labeling, and vision system results. It is available in two... | |
| The same Inline Manifold that is standard with Paxton's PowerDry Drying System is also available for use with other blower sizes and configurations. Paxton's Inline Manifold is ideal for thoroughly... | |
| The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO... |