Festo Corporation Connection block CPE10-3/2-PRS-1/4-6

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connection block - CPE10-3/2-PRS-1/4-6 - Festo Corporation
Islandia, NY, United States
Connection block
CPE10-3/2-PRS-1/4-6
Connection block CPE10-3/2-PRS-1/4-6
manifold block CPE10-3/2-PRS-1/4-6 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

manifold block CPE10-3/2-PRS-1/4-6 For CPE valves. Grid dimension=16 mm, Assembly position=Any, Max. number of valve positions=6, Max. no. of pressure zones=2, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Manifolds and Manifold Systems
Product Number CPE10-3/2-PRS-1/4-6
Product Name Connection block
Application General Purpose; Compressed Air (Pneumatic)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure regulating valve manifold - LRB-3/8-D-O-K3-MIDI - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 3/8"
Body Material Die-cast zinc
View Details
Connection block - CPE14-PRS-3/8-6 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Connection block - CPX-AB-8-M8X2-4POL - Festo Corporation
Specs
Application General Purpose
Body Material Acetal; PA PC
View Details
Branching module - MS4N-FRM-1/4-I - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Body Material Aluminum; Die-cast aluminum
Liquid Flow 462 GPM (1750 L/min)
View Details