FD series divider valves are designed for use with series progressive oil and grease lubrication systems. They are of two piece, steel construction with viton O-ring seals. FD valves will serve 2, 3, 4 or 6 points of lubrication. The 2, 3 and 4 point divider valves require .08 cu in to complete one full cycle. An FD-6 divider valve requires .06 cu in to complete one full cycle.
Bijur Delimon International | |
---|---|
Product Category | Manifolds and Manifold Systems |
Product Number | FD-3 |
Product Name | FD Series |
Application | Oil/Fuel |
Dimensions & Weight | 1.21" x 3.12" x 1.75" & 1.5 lbs |
Supply | 1 |
Outlet | 2 |
Type | NPSF |