For fast and efficient dust control in mining operations above ground, underground,or processing, Victaulic offers the Vic-Blast air-water blast nozzle. When used with therecommended typical combination of 65 psi/488 kPa water and 90 psi/621 kPa airpressure, the Vic-Blast creates a fine mist that quickly captures and suppresses dust.The Vic-Blast is specifically designed for Victaulic grooved-end couplings and valves to beused to control flow on both the air and water inlets.Features of the Vic-Blast:• Compact, economical design• Lightweight for easy handling• Provides 1800 cubic feet of effective spray• Designed for minimum air and water consumption (approximately 2.6 gpm/9.8 l/min)• Precisely sized orifice to produce a fine mist• Assembles quickly with standard components
Victaulic Co. of America | |
---|---|
Product Category | Nozzles |
Product Name | Vic-Blast Air-Water Blast Nozzle |
Media | Air; Water |
Application | Fire; Dust Control |
Flow | 156 GPH (164 ml/sec) |
Maximum Pressure | 90 psi (63.34 m H2O) |