The QLPA Quick FlatJet spray nozzle tips offer a one-piece design with the convenience of a quick-connect 1/4 turn installation and automatic spray alignment without the use of tools.
Spraying Systems Co. | |
---|---|
Product Category | Nozzles |
Product Number | QLPA-SS5060 |
Media | Chemical; Water |
Flow | 220 to 697 GPH (232 to 733 ml/sec) |
Maximum Pressure | 15 to 150 psi (10.56 to 106 m H2O) |
Pattern | Fan |