DRUM-MATES Inc. DrumDrainer™ Liquid Transfer DM-55DTA Series

Description
Liquid Transfer DrumDrainer™ for Rack Stored Drums & Totes Benefits & Features These dispensers are excellent for single or multiple drum or IBC Liquid transfer. Used for gravity pouring, the DrumDrainer™ series provide safe, accurate transfer at a very low cost, without pumps. Easily mounted, the gravity feed system moves liquids from trolley or rack stored drums or stacked totes. Accurate control flow is available using a 2” ball valve or hose mounted hand dispensing nozzle. Buttress drum thread adapters permit fitting to coarse thread bungholes of American & European drums & IBC’s. Materials of construction in 316 stainless steel or polypropylene.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DrumDrainer™ Liquid Transfer - DM-55DTA Series - DRUM-MATES Inc.
Lumberton, NJ, USA
DrumDrainer™ Liquid Transfer
DM-55DTA Series
DrumDrainer™ Liquid Transfer DM-55DTA Series
Liquid Transfer DrumDrainer™ for Rack Stored Drums & Totes Benefits & Features These dispensers are excellent for single or multiple drum or IBC Liquid transfer. Used for gravity pouring, the DrumDrainer™ series provide safe, accurate transfer at a very low cost, without pumps. Easily mounted, the gravity feed system moves liquids from trolley or rack stored drums or stacked totes. Accurate control flow is available using a 2” ball valve or hose mounted hand dispensing nozzle. Buttress drum thread adapters permit fitting to coarse thread bungholes of American & European drums & IBC’s. Materials of construction in 316 stainless steel or polypropylene.

Liquid Transfer DrumDrainer™ for Rack Stored Drums & Totes

Benefits & Features
These dispensers are excellent for single or multiple drum or IBC Liquid transfer. Used for gravity pouring, the DrumDrainer™ series provide safe, accurate transfer at a very low cost, without pumps. Easily mounted, the gravity feed system moves liquids from trolley or rack stored drums or stacked totes. Accurate control flow is available using a 2” ball valve or hose mounted hand dispensing nozzle. Buttress drum thread adapters permit fitting to coarse thread bungholes of American & European drums & IBC’s. Materials of construction in 316 stainless steel or polypropylene.

Supplier's Site Datasheet

Technical Specifications

  DRUM-MATES Inc.
Product Category Nozzles
Product Number DM-55DTA Series
Product Name DrumDrainer™ Liquid Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
1 1/4 in. Hose Size Brass Nozzle Holder (NPS Threads)|Master File - NH-BR3 - Kuriyama of America, Inc.
Specs
Maximum Pressure 175 psi (123 m H2O)
Orifice Size 1250 mil (31750 µm)
Material Brass
View Details
No Drip Siphon Fed Round Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 31 GPH (32.6 ml/sec)
View Details
Air gun nozzle - LPZ-RG-150-B - Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Brass
View Details