A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed as nozzle numbers and are equivalent to the nozzle capacity in GPM at 4000 PSI.
A variety of lance styles, lengths and materials are available, each with a ventilated insulator for operator comfort and safety. Choose from a number of nozzle types, including:
Product Range:
Up to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles)
Typical Usage:
Use on portable pressure washers or any type of pressure washing unit.
Materials:
Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
Cat Pumps - High Pressure Pumps & Systems | |
---|---|
Product Category | Nozzles |
Product Number | 7632.5 |
Product Name | Industrial Duty Rotating Nozzle with Ceramic Insert |
Media | Water |
Application | Cleaning |
Flow | 240 to 336 GPH (252 to 353 ml/sec) |
Maximum Pressure | 2600 to 5100 psi (1830 to 3589 m H2O) |
Pattern | Stream |