BETE Fog Nozzle, Inc. FINZ™ Series FZ29

Description
Design Features Controlled wide uniform distribution and high impact coverage of compressed air Can be mounted individually or side-by-side for greater coverage Efficient air flow rates with unique eductor feature Safe operation—meets OSHA specifications for noise and deadhead pressure 1/4" male connection is molded to fit either NPT or BSP Up to 2dB quieter than competing designs Rugged construction of Ryton® or ABS plastic. Ryton® to 300° F (149° C) at 40 psi (3 bar) Maximum operating pressure 100 psi (7 bar) Spray Characteristics Spray Pattern: Fan Air Flow rates: 4 to 41 SCFM at 10 to 90 psi (7 to 65 Nm³/hr at 0.7 to 6 bar
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FINZ™ Series - FZ29 - BETE Fog Nozzle, Inc.
Greenfield, MA, USA
FINZ™ Series
FZ29
FINZ™ Series FZ29
Design Features Controlled wide uniform distribution and high impact coverage of compressed air Can be mounted individually or side-by-side for greater coverage Efficient air flow rates with unique eductor feature Safe operation—meets OSHA specifications for noise and deadhead pressure 1/4" male connection is molded to fit either NPT or BSP Up to 2dB quieter than competing designs Rugged construction of Ryton® or ABS plastic. Ryton® to 300° F (149° C) at 40 psi (3 bar) Maximum operating pressure 100 psi (7 bar) Spray Characteristics Spray Pattern: Fan Air Flow rates: 4 to 41 SCFM at 10 to 90 psi (7 to 65 Nm³/hr at 0.7 to 6 bar

Design Features

  • Controlled wide uniform distribution and high impact coverage of compressed air
  • Can be mounted individually or side-by-side for greater coverage
  • Efficient air flow rates with unique eductor feature
  • Safe operation—meets OSHA specifications for noise and deadhead pressure
  • 1/4" male connection is molded to fit either NPT or BSP
  • Up to 2dB quieter than competing designs
  • Rugged construction of Ryton® or ABS plastic. Ryton® to 300° F (149° C) at 40 psi (3 bar)
  • Maximum operating pressure 100 psi (7 bar)

Spray Characteristics

Spray Pattern: Fan
Air Flow rates: 4 to 41 SCFM at 10 to 90 psi (7 to 65 Nm³/hr at 0.7 to 6 bar

Supplier's Site Datasheet

Technical Specifications

  BETE Fog Nozzle, Inc.
Product Category Nozzles
Product Number FZ29
Product Name FINZ™ Series
Media Air
Application Cleaning; Air Drying
Maximum Pressure 100 psi (70.38 m H2O)
Temperature Range ? to 300 F (? to 149 C)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
1 1/2 x 10 in. Size NPSH Thread Type Brass Hose Nozzle|Master File - BHN-2410SH - Kuriyama of America, Inc.
Specs
Orifice Size 1500 mil (38100 µm)
Material Brass
View Details
ESD Safe Nozzle Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Ceramic
View Details