Raymond Handling Consultants, L.C. ADJUSTABLE WORK BENCHES H2478A

Description
ADJUSTABLE WORK BENCHES

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WORK BENCHES - H2478A - Raymond Handling Consultants, L.C.
Lakeland, FL, USA
ADJUSTABLE WORK BENCHES
H2478A
ADJUSTABLE WORK BENCHES H2478A
ADJUSTABLE WORK BENCHES

ADJUSTABLE WORK BENCHES

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Workbenches and Workstations (Industrial)
Product Number H2478A
Product Name ADJUSTABLE WORK BENCHES
Length 28.0 inch (711 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Workbench (electric) with Laminated Wood Top (48
Specs
Length 30.0 inch (762 mm)
Width 48.0 inch (1219.20 mm)
Capacity 1125 lbs (510 kg)
View Details
BETEX Mobilift Series Workbenches - TB-WB3261000 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 57.1 inch (1450 mm)
Width 33.9 inch (860.00 mm)
View Details
 - 6883606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work Top
Length 23.6 inch (600 mm)
Width 78.7 inch (2000.00 mm)
View Details
Anaerobic Workstation - Concept 400 M - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 44.0 inch (1117.60 mm)
View Details