NETZSCH-Gerätebau GmbH Datasheets for Mass Spectrometers
Mass spectrometers separate ions by their mass-to-charge (m/z) ratios. They are used to identify compounds by the mass of one or more elements in the compound. They are also used to determine the isotopic composition of one or more elements in a compound.
Mass Spectrometers: Learn more
| Product Name | Notes |
|---|---|
| QMS 403 C Aëolos® - Quadrupole Mass Spectrometer The QMS 403 Aëolos® quadrupole mass spectrometer is a new compact mass spectrometer with a heated capillary inlet system for... | |
| QMS 403/5 SKIMMER® - Coupling system The SKIMMER® coupling system with a quadrupole mass spectrometer (QMS) is worldwide the most sensitive system for thermoanalytical gas analysis. The coupling... |