HMI TOUCH SCREEN, 7", PLASTIC; Meter Display Type:TFT LCD Color; Display Size:7"; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:11VDC; Supply Voltage Max:36VDC; Operating Temperature Min:0°C; Product Range:-RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Human Machine Interfaces |
Product Number | 44Y8861 |
Product Name | Hmi Touch Screen, 7, Plastic; Meter Display Type Carlo Gavazzi |
Screen | Graphic |