Human Machine Interface (HMI) Touchscreen 5.7" Color
HMI TOUCH SCREEN, 5.7", TFT LCD COLOUR; Meter Display Type:TFT LCD Color; Display Size:88.4mm x 117.2mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:20.4VDC; Supply Voltage Max:27.6VDC RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Human Machine Interfaces | Human Machine Interfaces |
Product Number | Z7968-ND | 09R0597 |
Product Name | Machine Interface | Hmi Touch Screen, 5.7, Tft Lcd Colour; Meter Display Type Omron Industrial Automation |
Display Size | 5.7 inch (145 mm) | 5.7 inch (145 mm) |