Human Machine Interface (HMI) Touchscreen 12.1" Color
INTERFACE, TOUCH SCREEN, 640 X 480, TFT LCD; Meter Display Type:TFT LCD Color; Display Size:-; Display Resolution:800 x 600 Pixels; Screen Size:12.1"; Supply Voltage Min:20.4VDC; Supply Voltage Max:28.8VDC; Product Range:HG2F Series RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Human Machine Interfaces | Human Machine Interfaces |
Product Number | 1885-1018-ND | 48T2892 |
Product Name | Machine Interface | Interface, Touch Screen, 640 X 480, Tft Lcd; Meter Display Type Idec |
Display Size | 12.1 inch (307 mm) | 12.1 inch (307 mm) |