The TP70P Series adopts a 65535 colors LCD touchscreen, supports Delta’s controllers, and can be connected to all series of Delta’s AC servo drives, AC motor drives, and temperature controllers. With four models providing different I/O configurations and supporting various output types, the TP70P Series’ high flexibility saves wiring cost and offers the best HMI and I/O control solution.
Delta Electronics (Americas) | |
---|---|
Product Category | Human Machine Interfaces |
Product Number | TP70P Series |
Product Name | Touch Panel HMI, Human Machine Interface |
Devices Controlled | Industrial Automation |
Configuration | Panel |
I/O Interfaces | RS232; RS485; USB |
Features / Applications | NEMA Enclosure; Real Time Clock; Software Driver |
Certifications | UL, CE, UL Type 4X (Indoor), IP65 |