These rugged marine grade displays are available in a variety of mechanical configurations including: rack mount, yoke mount, VESA mount and panel mount.
Very reliable, highly engineered rugged marine grade monitors incorporate the latest advancements in AMLCD technology offering superior quality along with higher resolution, fast response time, greater contrast, wider viewing angles and full graphics capabilities for use within the most severe mission critical applications.
VarTech Systems | |
---|---|
Product Category | Touch Screen Displays |
Product Number | VT190CP - Touch |
Product Name | 19" Chassis Mount Touch Marine Monitor |
Style | Internal |
Screen Type | LCD or other Flat Panel Display |
Sensor Type | Resistive |
Features | Backlit; Extreme Environment |
Operating Temperature | 41 to 268 F (5 to 131 C) |