VarTech Systems 10.4" Xtreme NEMA 4X Display VT104PSSX - Touch

Description
FEATURES Bright Active Matrix TFT Display Engineered for Harsh Conditions like Rough Terrain Vehicle Mounting, Extreme Temperature Operation, High Moisture Optically bonded laminated PVB front protective glass with optional EMI coating EMI protection Full-Range Dimming to black Conformal Coating of all internal circuit boards Conformal Coating to all exterior metalwork Integrated heaters for extended operational temperature capabilities HD15, RCA (NTSC/PAL), Mini-Din, S-video 12 VDC Power (Optional 110/220 VAC) Optional Touch Systems: Resistive and Capacitive SVGA Resolution 380 nits Brightness (optional 850 nits high-bright models) Stainless Steel chassis & bezel Optional 850 nit and 1200 nit High Bright models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.4
Baton Rouge, LA, USA
10.4" Xtreme NEMA 4X Display
VT104PSSX - Touch
10.4" Xtreme NEMA 4X Display VT104PSSX - Touch
FEATURES Bright Active Matrix TFT Display Engineered for Harsh Conditions like Rough Terrain Vehicle Mounting, Extreme Temperature Operation, High Moisture Optically bonded laminated PVB front protective glass with optional EMI coating EMI protection Full-Range Dimming to black Conformal Coating of all internal circuit boards Conformal Coating to all exterior metalwork Integrated heaters for extended operational temperature capabilities HD15, RCA (NTSC/PAL), Mini-Din, S-video 12 VDC Power (Optional 110/220 VAC) Optional Touch Systems: Resistive and Capacitive SVGA Resolution 380 nits Brightness (optional 850 nits high-bright models) Stainless Steel chassis & bezel Optional 850 nit and 1200 nit High Bright models

FEATURES

  • Bright Active Matrix TFT Display
  • Engineered for Harsh Conditions like Rough Terrain Vehicle Mounting, Extreme Temperature Operation, High Moisture
  • Optically bonded laminated PVB front protective glass with optional EMI coating
  • EMI protection
  • Full-Range Dimming to black
  • Conformal Coating of all internal circuit boards
  • Conformal Coating to all exterior metalwork
  • Integrated heaters for extended operational temperature capabilities
  • HD15, RCA (NTSC/PAL), Mini-Din, S-video
  • 12 VDC Power (Optional 110/220 VAC)
  • Optional Touch Systems: Resistive and Capacitive
  • SVGA Resolution
  • 380 nits Brightness (optional 850 nits high-bright models)
  • Stainless Steel chassis & bezel
  • Optional 850 nit and 1200 nit High Bright models
Supplier's Site Datasheet

Technical Specifications

  VarTech Systems
Product Category Touch Screen Displays
Product Number VT104PSSX - Touch
Product Name 10.4" Xtreme NEMA 4X Display
Style Internal
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; VESA
Sensor Type Resistive; Capacitive
Features Extreme Environment
Unlock Full Specs
to access all available technical data

Similar Products

TFT Display Module - ASI-T-700MA3T6/AF - All Shore Industries
Specs
Screen Type LCD or other Flat Panel Display
External Connections TTL
Sensor Type Capacitive
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Five-Wire Analog Resistive Touch Screens - FT-Series - NKK Switches
Specs
Style Internal
Screen Type LCD or other Flat Panel Display
External Connections USB; RS232
View Details