23.1 rack mount ruggedized flat panel monitors are designed for use in Military mission critical environments. These 23.1" displays will also work in your Marine applications. These flat panel monitors are shock and vibration tested. Front OSD controls with a power switch is standard on these ruggedized monitors.
VarTech Systems | |
---|---|
Product Category | Touch Screen Displays |
Product Number | VT231RM-302-1-CS-00 |
Product Name | VT231RM-CT |
Style | External |
Screen Type | LCD or other Flat Panel Display |
Mounting Options | Rack |
Sensor Type | Capacitive |
Applications | MIL-SPEC / Military |