The GT1030 HMIs are available with different models for RS232 and RS422 connection to the monitored device (PLC/ Drive etc.),Easy screen design,Thanks to the touch panel design, touch keys can be quickly created and placed in any position with 1 pixel accuracy.,Multi-lang
uage operation,The GT1030 can display a number of languages for a variety of countries and areas. Language switching windows can be easily created allowing up to 10 languages to be switched between.,Versatile mounting,Both horizontal and vertical mounting is available to meet the needs of different applications.,Enhanc
ed Visualisation,Thanks to the 3-color backlight screen of the GT1030 both flashing screens and different screen colors can be selected based on the type of information being displayed. Depending on the terminal type it is possible to switch between red, orange and green. For example, a PLC value could be used to switch the backlight status from green (condition OK) to red (warning). Manufacturer Series = GT10 Product Range = GOT1000 Display Type = STN LCD Display Size = 4.5 in Display Resolution = 288 x 96pixels Display Colour = Monochrome Port Type = RS422 Onboard Memory = 1.5 MB Backlighting = Yes Supply Voltage = 24 V dc
The GT1030 HMIs are available with different models for RS232 and RS422 connection to the monitored device (PLC/ Drive etc.),Easy screen design,Thanks to the touch panel design, touch keys can be quickly created and placed in any position with 1 pixel accuracy.,Multi-language operation,The GT1030 can display a number of languages for a variety of countries and areas. Language switching windows can be easily created allowing up to 10 languages to be switched between.,Versatile mounting,Both horizontal and vertical mounting is available to meet the needs of different applications.,Enhanced Visualisation,Thanks to the 3-color backlight screen of the GT1030 both flashing screens and different screen colors can be selected based on the type of information being displayed. Depending on the terminal type it is possible to switch between red, orange and green. For example, a PLC value could be used to switch the backlight status from green (condition OK) to red (warning).
Manufacturer Series = GT10
Product Range = GOT1000
Display Type = STN LCD
Display Size = 4.5 in
Display Resolution = 288 x 96pixels
Display Colour = Monochrome
Port Type = RS422
Onboard Memory = 1.5 MB
Backlighting = Yes
Supply Voltage = 24 V dc