For fitting of all types of grommets and cable glands onto panels or walls. Standard wrench used for tightening. ISO thread.
Material = Fibreglass PA
Thread Size = M25
Colour = Grey
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +120°C
RS Components, Ltd. | |
---|---|
Product Category | Nuts |
Product Number | 564810 |
Type | Locknut |