The RS Pro dome nuts are made using a type 304 Stainless Steel meeting the requirements of DIN1587. The dome nuts are metric threaded and are highly corrosion resistant. It makes these dome nuts useful in many applications from architecture, petrochemical, mineral processing and other industries.
Type 304 Stainless Steel to DIN 1587,Metric threaded,Polished finish
Thread Size = M8
Width = 13mm
Material = Stainless Steel
Type = Full
Stainless Steel Type = 304, A2
Finish = Plain
RS Components, Ltd. | |
---|---|
Product Category | Nuts |
Product Number | 2484422 |
Type | Hex Nut |