IP68 plastic locknut manufactured from nylon 66 material UL approved. Designed for use with cable glands that have a PG or metric thread size. Available in a range of sizes and colours.
Material = Nylon 66
Thread Size = PG21
Colour = Grey
IP Rating = IP68
RS Components, Ltd. | |
---|---|
Product Category | Nuts |
Product Number | 8229701 |
Type | Locknut |