PHD Manufacturing, Inc. Hex Nut - Non Metric 110 0125PL

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 110 0125PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Hex Nut - Non Metric
110 0125PL
Hex Nut - Non Metric 110 0125PL
LOW CARBON STEEL MATERIAL 1-1/4 INCH NOMINAL DIAMETER 1-1/4 NOMINAL DIAMETER - FRACTIONAL 1.25 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.54 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 110 MODEL
  • LOW CARBON STEEL MATERIAL
  • 1-1/4 INCH NOMINAL DIAMETER
  • 1-1/4 NOMINAL DIAMETER - FRACTIONAL
  • 1.25 NOMINAL DIAMETER - DECIMAL
  • STANDARD NUT
  • WEIGHT 0.54 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 110 MODEL
Supplier's Site Datasheet
Hex Nut - Non Metric - 110 0125PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Hex Nut - Non Metric
110 0125PL
Hex Nut - Non Metric 110 0125PL
LOW CARBON STEEL MATERIAL 1-1/4 INCH NOMINAL DIAMETER 1-1/4 NOMINAL DIAMETER - FRACTIONAL 1.25 NOMINAL DIAMETER - DECIMAL STANDARD NUT WEIGHT 0.54 LB FINISH/COATING PLAIN NOMINAL DIAMETER - DECIMAL - UOM IN 110 MODEL
  • LOW CARBON STEEL MATERIAL
  • 1-1/4 INCH NOMINAL DIAMETER
  • 1-1/4 NOMINAL DIAMETER - FRACTIONAL
  • 1.25 NOMINAL DIAMETER - DECIMAL
  • STANDARD NUT
  • WEIGHT 0.54 LB
  • FINISH/COATING PLAIN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • 110 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Nuts
Product Number 110 0125PL
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Vehicle Grade Retention Devices - 8311 - Littelfuse, Inc.
Specs
Type Hex Nut
Size 3/8"; NUT HEX 3/8-32 ZN15
View Details
Flexnut Standard SX12 Series -  - Nord-Lock, Inc.
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details