Minerallac Company Hex Nut - Non Metric 40425

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40425 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40425
Hex Nut - Non Metric 40425
NYLON-FILLED COLLAR TYPE STEEL MATERIAL ZINC PLATED FINISH 0.439 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.328 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
  • NYLON-FILLED COLLAR TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.439 INCH WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.328 INCH THICKNESS
  • THREAD DIRECTION RIGHT HANDED
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Hex Nut - Non Metric - 40425 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40425
Hex Nut - Non Metric 40425
NYLON-FILLED COLLAR TYPE STEEL MATERIAL ZINC PLATED FINISH 0.439 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI 0.328 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
  • NYLON-FILLED COLLAR TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.439 INCH WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • 0.328 INCH THICKNESS
  • THREAD DIRECTION RIGHT HANDED
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40425
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Supernuts® (inch) - AB21SN-37102 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Size 3/8"
Material Plastic; Acetal with PTFE
View Details
Flexnut Standard SX12 Series -  - Nord-Lock, Inc.
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Duplex Stainless Steel Hexagon Nuts - SHNDS-M20 - NBK America LLC
Specs
Type Hex Nut
Size M20
Material Stainless Steel; UNS S31803
View Details