The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.
J.Lanfranco Fastener Systems Inc. | |
---|---|
Product Category | Nuts |
Product Number | ESL020040QVZO |
Product Name | ESL Slotted Self-Locking Hexagon Nut |
Type | Hex Nut; Locknut; Other; Slotted Locknut |
Size | M2 |
Material | Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Titanium (optional feature) |