Ebinger Manufacturing Corp. Hex Nut - Non Metric HN4-50

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - HN4-50 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hex Nut - Non Metric
HN4-50
Hex Nut - Non Metric HN4-50
1-1/16 INCH WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI 39/64 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 39/64 THICKNESS - FRACTIONAL .6093 THICKNESS - DECIMAL PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS - DECIMAL - UOM IN
  • 1-1/16 INCH WIDTH ACROSS FLAT
  • 5/8 INCH NOMINAL DIAMETER
  • 11 TPI
  • 39/64 INCH THICKNESS
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • .625 NOMINAL DIAMETER - DECIMAL
  • 39/64 THICKNESS - FRACTIONAL
  • .6093 THICKNESS - DECIMAL
  • PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • THICKNESS - DECIMAL - UOM IN
Supplier's Site Datasheet
Hex Nut - Non Metric - HN4-50 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hex Nut - Non Metric
HN4-50
Hex Nut - Non Metric HN4-50
1-1/16 INCH WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI 39/64 INCH THICKNESS 5/8 NOMINAL DIAMETER - FRACTIONAL .625 NOMINAL DIAMETER - DECIMAL 39/64 THICKNESS - FRACTIONAL .6093 THICKNESS - DECIMAL PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS - DECIMAL - UOM IN
  • 1-1/16 INCH WIDTH ACROSS FLAT
  • 5/8 INCH NOMINAL DIAMETER
  • 11 TPI
  • 39/64 INCH THICKNESS
  • 5/8 NOMINAL DIAMETER - FRACTIONAL
  • .625 NOMINAL DIAMETER - DECIMAL
  • 39/64 THICKNESS - FRACTIONAL
  • .6093 THICKNESS - DECIMAL
  • PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • THICKNESS - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Nuts
Product Number HN4-50
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Vehicle Grade Retention Devices - 8311 - Littelfuse, Inc.
Specs
Type Hex Nut
Size 3/8"; NUT HEX 3/8-32 ZN15
View Details
Nord-Lock Wheel Nut -  - Nord-Lock, Inc.
Nord-Lock, Inc.
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
1 1/2 in. Size Brass Shank with Brass Swivel Nut Complete Set (NPSM Threads)|Master File - BB150 - Kuriyama of America, Inc.
Specs
Size 1 1/2"; 1/2 to 2 inch
Material Aluminum; Bronze
View Details