Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
NUTS
MAKEBLOCK CO., LTD.
71004 -- NUTS
Makeblock Co., Ltd.
Nuts
71004
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Nuts
71004MB-ND
Nuts
71004MB-ND
Locknut Nut 0.157" (4.00mm)
Locknut Nut 0.157" (4.00mm)
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Nuts
Product Number
71004MB-ND
Product Name
Nuts
Type
Locknut
Unlock Full Specs
to access all available technical data
Similar Products
Littelfuse, Inc.
Commercial Vehicle Grade Retention Devices
83307
Specs
Type
Round Nut
Size
NUT FACE 15/32-32 NIB
View Details
National Bolt & Nut Corporation
Nylon Insert Hex Lock Nuts
NE Series
Specs
Type
Hex Nut; Nylon Insert Nut; Locknut
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material
Steel
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Plastic Supernuts® (inch)
AB21SN-37161
Specs
Size
3/8"
Material
Plastic; Acetal with PTFE
View Details
BRIM Electronics, Inc.
Acorn/Cap Nut, Nylon
402
Specs
Type
Acorn Nut
Size
Hex OD: .250", .305", .335", .365", .425"
Material
Plastic; Nylon
View Details