Body Features Operating Handle Color : Red
Configuration Features Number of Auxiliary Contacts : 0 Number of Poles : 2 Switch Keying Option : Removable Without Chain
Electrical Characteristics Operating Voltage (VDC) : 32 Switch Main Contact Current Rating (AMP) : 500
Mechanical Attachment Operating Handle Type : Double Wing Switch Mounting Option : Center Mount Termination Thread Size : M12
Product Type Features Sealed Rotary Switch : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Operating Handle Color : Red
Configuration Features
- Number of Auxiliary Contacts : 0
- Number of Poles : 2
- Switch Keying Option : Removable Without Chain
Electrical Characteristics
- Operating Voltage (VDC) : 32
- Switch Main Contact Current Rating (AMP) : 500
Mechanical Attachment
- Operating Handle Type : Double Wing
- Switch Mounting Option : Center Mount
- Termination Thread Size : M12
Product Type Features
- Sealed Rotary Switch : Yes
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]