Padlockable in OFF position, up to 3 padlocks and non-locking versions. Ingress protection to IP65. 2 and 3 pole versions have built in neutral and earth connections. 3 pole switches (P type only) accept add-on switched neutral and auxiliary contacts (except 20A switches) â see accessories (RS 219-1439 typical). Rated operating voltage: 690 Vac. Switching power quoted for 380 - 440 Vac
Number of Poles = 2
Maximum Current = 32 A
Mounting Type = Panel Mount
Normal State Configuration = NO
Power Rating = 13 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 440 V ac
Auxiliary Contacts Available = Yes
Electrical Phase = 1
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 2579441 |
Type | Non-Fusible |
Power | AC |
Phase | Single Phase |
Current Rating | 32 amps |