Padlockable (x4) in OFF position. Interlocked in ON position to prevent panel door being opened while switch is ON
Number of Poles = 3
Maximum Current = 25 A
Power Rating = 7.5 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 690 V ac
Electrical Phase = 3
Length = 143mm
Width = 42mm
Depth = 64mm
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 1917533 |
Type | Non-Fusible |
Power | AC |
Phase | Three Phase |
Current Rating | 25 amps |