TriStar Plastics Corp. High Performance Fluoropolymer Materials Rulon Thrust Bearing (Metric Size) MRT2040

Description
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Fluoropolymer Materials Rulon Thrust Bearing (Metric Size) - MRT2040 - TriStar Plastics Corp.
Shrewsbury, MA, USA
High Performance Fluoropolymer Materials Rulon Thrust Bearing (Metric Size)
MRT2040
High Performance Fluoropolymer Materials Rulon Thrust Bearing (Metric Size) MRT2040
Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C) Flexible material design Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention. Low-weight/high-stre ngth ratio Accommodates lightweight construction Dimensional stability in liquids Negligible moisture absorption provides near-zero swell
  • Self-lubricating design
  • Maintenance-free operation and elimination of expensive greasing systems
  • Low friction
  • Extends operating life and increases efficiency
  • Temperature and chemical resistance
  • Compatible with a wide range of lubricants and withstands temperatures from cryogenic level to high of 550º F (288º C)
  • Flexible material design
  • Suitable for press fit, freeze fit, epoxy bonding, and conventional mechanical retention.
  • Low-weight/high-strength ratio
  • Accommodates lightweight construction
  • Dimensional stability in liquids
  • Negligible moisture absorption provides near-zero swell
Supplier's Site Datasheet

Technical Specifications

  TriStar Plastics Corp.
Product Category Thrust Bearings
Product Number MRT2040
Product Name High Performance Fluoropolymer Materials Rulon Thrust Bearing (Metric Size)
Type Thrust Washer
Application Agriculture; Airframe / Aircraft Control; Medical / Dental; Food and Beverage, Mineral Handling
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Naams Adp Thrust Washers -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Thrust Washer
View Details
Self-Lubricating Thrust Washers  -  Inch - BTNWAS-TW10TH - Quality Bearings & Components
Specs
Type Thrust Washer
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
Single Direction Thrust Ball Bearings - 51156 - Splendor Industrial Bearing Co., Ltd.
Splendor Industrial Bearing Co., Ltd.
Specs
Primary Bearing Category Thrust Bearing
Design Units Metric
Bore 13.7795 inch (350.000 mm)
View Details