NationSkander California Corporation 51107 Thrust Bearing 35x52x12 Thrust Bearings Kit7858

Description
51107 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 52mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51107 Ball Bearing Type: Thrust Ball Bearing Dimensions: 35mm x 52mm x 12mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 52mm Width/Height/thickne ss: 12mm Size: 35mm x 52mm x 12mm Quantity: One Bearing Dynamic load rating Cr: 20,400 N Static load rating Cor: 44,500 N Limiting Speed: Grease Lubrication: 4,000 RPM Oil Lubrication: 6,000 RPM

Suppliers

Company
Product
Description
Supplier Links
51107 Thrust Bearing 35x52x12 Thrust Bearings - Kit7858 - NationSkander California Corporation
Anaheim, CA, USA
51107 Thrust Bearing 35x52x12 Thrust Bearings
Kit7858
51107 Thrust Bearing 35x52x12 Thrust Bearings Kit7858
51107 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 52mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51107 Ball Bearing Type: Thrust Ball Bearing Dimensions: 35mm x 52mm x 12mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 52mm Width/Height/thickne ss: 12mm Size: 35mm x 52mm x 12mm Quantity: One Bearing Dynamic load rating Cr: 20,400 N Static load rating Cor: 44,500 N Limiting Speed: Grease Lubrication: 4,000 RPM Oil Lubrication: 6,000 RPM

51107 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 52mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51107 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 35mm x 52mm x 12mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 12mm
  • Size: 35mm x 52mm x 12mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 20,400 N
  • Static load rating Cor: 44,500 N
  • Limiting Speed:
    • Grease Lubrication: 4,000 RPM
    • Oil Lubrication: 6,000 RPM
Supplier's Site
51107 Thrust Bearing 35x52x12 Thrust Bearings - Kit7858 - NationSkander California Corporation
Anaheim, CA, USA
51107 Thrust Bearing 35x52x12 Thrust Bearings
Kit7858
51107 Thrust Bearing 35x52x12 Thrust Bearings Kit7858
51107 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 52mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel. Item: 51107 Ball Bearing Type: Thrust Ball Bearing Dimensions: 35mm x 52mm x 12mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 52mm Width/Height/thickne ss: 12mm Size: 35mm x 52mm x 12mm Quantity: One Bearing Dynamic load rating Cr: 20,400 N Static load rating Cor: 44,500 N Limiting Speed: Grease Lubrication: 4,000 RPM Oil Lubrication: 6,000 RPM

51107 Thrust Ball bearing, this is a popular size that could be used in many application that uses this size 35mm x 52mm x 12mm. Thrust bearing is known to high axial or Vertical loads.Bearing is made of Chrome Steel.

  • Item: 51107 Ball Bearing
  • Type: Thrust Ball Bearing
  • Dimensions: 35mm x 52mm x 12mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 12mm
  • Size: 35mm x 52mm x 12mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 20,400 N
  • Static load rating Cor: 44,500 N
  • Limiting Speed:
    • Grease Lubrication: 4,000 RPM
    • Oil Lubrication: 6,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Thrust Bearings
Product Number Kit7858
Product Name 51107 Thrust Bearing 35x52x12 Thrust Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Plain Ball Bearings-Single & Double Row  -  Inch - BBPRIX-I750S - Quality Bearings & Components
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic
Rolling Element Stainless Steel
View Details
Deep Groove Ball Bearings ZZ type - 6018-2Z - Splendor Industrial Bearing Co., Ltd.
Splendor Industrial Bearing Co., Ltd.
Specs
Application Aerospace; Medical / Dental
Design Units Metric
Bore 5.5118 inch (140.000 mm)
View Details
 - 1371669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Seals / Shields Single Seal
Design Units Metric
View Details
Sintered Bronze Thrust Washers (inch) - A 7B 7-S161602 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Thrust Washer
Bore 0.5100 inch (12.954 mm)
Outside Diameter 1.0000 inch (25.400 mm)
View Details