Kingsbury, Inc. Datasheets for Thrust Bearings
Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Thrust Bearings: Learn more
| Product Name | Notes |
|---|---|
| For unusually harsh applications Kingsbury can help you find a solution. One such technology is a fluid film thrust or journal bearing with an engineered plastic surface for use in... | |
| Kingsbury offers a standard line of plain journal bearings in addition to our proven tilting pad design. KN thick-walled metric bearings are designed for pressure oil-lubricated rotating machinery such as... | |
| Kingsbury's NE bearing, without our load equalizing feature, are perfect for applications such as pumps and horizontal motors, which often have very little thrust load (under 2 MPa) and relatively... |