Marquardt 1840 series single pole push button switches are suitable for use in Class II appliances. The 1840 series of push button switches have silver contacts with SPNC, SPNO, SPST and SPDT switching formats which have high switching capabilities of up to 6A. These Marquardt 1840 push button switches feature 4.8mm Faston/Quick Connect style terminals.
M12x0.75 threaded bush. Contact distance â¥3mm. UL 94 V-2 flammability. Mechanical life 100,000 operations
Accessory Type = Protection Cap
For Use With = Push Button Switch
RS Components, Ltd. | |
---|---|
Product Category | Switch Sealing Boots |
Product Number | 8235150 |
Switch Configuration | Pushbutton |