As the name clearly suggests, a pushbutton switch is actuated using a push, or press, motion. Though this is very different from the actuation motion of a toggle switch, the mounting method is often much the same, making it possible to use a similarly designed silicone boot with a threaded mounting nut. Looking to protect a more complicated pushbutton switch that cannot be sealed with a standard threaded boot? That’s not a problem. Available in both full boot and half boot varieties, APM Hexseal Pushbutton Boots provide excellent sealing protection for pushbutton switches of all styles and sizes.
MATERIAL SPECIFICATIONS
For APM Hexseal® Standard Threaded Pushbutton Boots
Mounting Nut: Brass, Nickel Plated
Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray ‡
Temperature Range: -103° F to +400° F ( -75° C to +204° C)
Resistant to: Splash, salt spray, sunlight, ozone, weather, fungus, dust, and most acids and lubricating oils.
Shelf Life: Excess of 25 years.
APM Hexseal Corp. | |
---|---|
Product Category | Switch Sealing Boots |
Product Number | N3040 |
Product Name | Full Pushbutton Boot with Hex-Shaped Insert |
Switch Configuration | Pushbutton |
Boot Style | Full |
Thread Size | 5/8-24 UNEF-2B |