TelephoneStuff.com GN Netcom ACTIVE Corded Stereo Headset 100-55230000-02

Description
ACTIVE Corded Stereo Headset allows athletes and active users to listen to music and train hard without worrying about adjusting their ear buds. ACTIVE Headset Features: - Premium stereo sound quality with clear detailed sound reproduction - ACTIVE eargels securely and comfortably “lock” into ear so they won’t fall out - Stereo headset for music and talk - Sweat and water resistant - Earphones ergonomically designed to follow contours of the ear - Sound isolating ear buds in small, medium and large sizes - Microphone wind-noise reduction technology - Unified control box on microphone to answer/end calls and skip tracks - Compatible with most phones with 3.5mm plug - Skip track functionality for Apple iPhone - Available Colors: - Black - White - Yellow Package Contains: - (1) ACTIVE Corded Stereo Headset - (1) Cable Clip - (1) Phone Adapter - (3) Pairs of EarGels (S, M, L) - (1) Quick Start Manual

Suppliers

Company
Product
Description
Supplier Links
GN Netcom ACTIVE Corded Stereo Headset - 100-55230000-02 - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom ACTIVE Corded Stereo Headset
100-55230000-02
GN Netcom ACTIVE Corded Stereo Headset 100-55230000-02
ACTIVE Corded Stereo Headset allows athletes and active users to listen to music and train hard without worrying about adjusting their ear buds. ACTIVE Headset Features: - Premium stereo sound quality with clear detailed sound reproduction - ACTIVE eargels securely and comfortably “lock” into ear so they won’t fall out - Stereo headset for music and talk - Sweat and water resistant - Earphones ergonomically designed to follow contours of the ear - Sound isolating ear buds in small, medium and large sizes - Microphone wind-noise reduction technology - Unified control box on microphone to answer/end calls and skip tracks - Compatible with most phones with 3.5mm plug - Skip track functionality for Apple iPhone - Available Colors: - Black - White - Yellow Package Contains: - (1) ACTIVE Corded Stereo Headset - (1) Cable Clip - (1) Phone Adapter - (3) Pairs of EarGels (S, M, L) - (1) Quick Start Manual

ACTIVE Corded Stereo Headset allows athletes and active users to listen to music and train hard without worrying about adjusting their ear buds.
ACTIVE Headset Features:
- Premium stereo sound quality with clear detailed sound reproduction
- ACTIVE eargels securely and comfortably “lock” into ear so they won’t fall out
- Stereo headset for music and talk
- Sweat and water resistant
- Earphones ergonomically designed to follow contours of the ear
- Sound isolating ear buds in small, medium and large sizes
- Microphone wind-noise reduction technology
- Unified control box on microphone to answer/end calls and skip tracks
- Compatible with most phones with 3.5mm plug
- Skip track functionality for Apple iPhone
- Available Colors:
- Black
- White
- Yellow
Package Contains:
- (1) ACTIVE Corded Stereo Headset
- (1) Cable Clip
- (1) Phone Adapter
- (3) Pairs of EarGels (S, M, L)
- (1) Quick Start Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 100-55230000-02
Product Name GN Netcom ACTIVE Corded Stereo Headset
System Signal Stereo
Unlock Full Specs
to access all available technical data

Similar Products

O-42 Clear Comfortable Ear-Mic. 2.5mm - O-42 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB40 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 120 ohms
View Details