DataPhysics Instruments USA Corp. Datasheets for Tensiometers and Surface Tension Meters

Surface tension and wettability instruments measure fluid surface tension, a tangential force that keeps a fluid together at the air/fluid interface. Surface tension is a direct indicator of the quality of any chemical and any formulation.
Tensiometers and Surface Tension Meters: Learn more

Product Name Notes
The DCAT 15 enables additional measuring methods and hence can be used to determine dynamic contact angles, the surface energy of solids or sedimentation and penetration properties. In addition the...
The DCAT 25SF incorporates a weighing system of highest accuracy with a resolution of 0.1 μg which allows to measure even on single fibers. As an ideal single fiber force...
The DCAT 8 and DCAT 9 are powerful entry level models for the weight-based measurement of surface and interfacial tension and the density of liquids and solids. In order to...
The dynamic contact angle measuring device and force tensiometer DCAT 25 is the multifunctional all-round instrument of the DCAT series. The weighing system is even more precise than that of...
The MBP 200 bubble pressure tensiometer from Data Physics Instruments is a powerful measuring device for determining the dynamic surface tension of liquid solutions. To do so, it uses the...
The OCA 15EC is the entry level measuring device for professional contact angle measurements and drop shape analysis. The sample table of the OCA 15EC can slide freely in X-...
The OCA 200 is the contact angle goniometer and drop shape analysis system for microscopic and macroscopic structures. The software-controlled, electrically driven optic alignment enables the OCA 200 to adjust...
The OCA 25 is the all-purpose measuring device for contact angle measurements and drop shape analysis. The sample table of the OCA 25 is adjustable along all three directions in...
The OCA 25-PMC 750 with its high pressure measuring chamber provides the opportunity to measure interfacial tensions and contact angles at pressures of up to 750 bar and under temperature...
The OCA 50 is the fully automatic measuring device for the time-saving analysis of the wettability of solid surfaces and the determination of the surface energy of solids. The sample...
The PCA 200 portable contact angle goniometer from Data Physics Instruments is a hand-held device for autonomous and mobile measurement of the surface energy of solid surfaces. Its lightweight design...
The spinning drop video tensiometers of the SVT series are special-purpose optical instruments for measuring extremely low interfacial tensions and rheological properties. This measuring technique offers unrivalled possibilities for the...
The universal device platform opens the way to special models of the OCA 25, which satisfy even highest customer expectations and cope with the most challenging measuring environments.OCA 25-HTV 1800...