W.M. Berg Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
| Anti-Backlash Gears are gears having minimum or no backlash (play). Anti-backlash capabilities can be applied to many types of gears, and is most commonly seen in spur gears, bevel gears,... | |
| Best choice of gearing when high drive reduction is required. Worm Wheels resemble spur gears with the addition of a throat cut into the O.D. of wheel. The throat permits... | |
| Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth... |
| << Prev | Next >> |