24 D.P., 30 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 303 Stainless Steel Gear.
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Gears |
Product Number | S1086Z-024S030 |
Product Name | Metal Spur Gears (inch) |
Gear Type | Spur |
Number of Teeth | 30 |
Design | English |
Pressure Angle | 20° |
Material | Stainless |