64 D.P., 48 Teeth, 20° Pressure Angle,AGMA Q10 Quality, With ( Hub / S.S.) 2024 Aluminum Alloy Gear.
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Gears |
Product Number | S1066Z-064A048 |
Product Name | Metal Spur Gears (inch) |
Gear Type | Spur |
Number of Teeth | 48 |
Design | English |
Pressure Angle | 20° |
Material | Aluminum |