48 (Normal) D.P., 35 Teeth, 20° Pressure Angle, Aluminum Alloy Helical Gear
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Gears |
Product Number | S1L86Z-P048A035 |
Product Name | Commercial & Precision Helical Gears (inch) |
Gear Type | Helical |
Number of Teeth | 35 |
Design | English |
Pressure Angle | 20° |
AGMA | AGMA Q10 |