96 D.P., 32 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 303 Stainless Steel Gear.
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Gears |
Product Number | S1163Z-096S032 |
Product Name | Metal Spur Gears (inch) |
Gear Type | Spur |
Number of Teeth | 32 |
Design | English |
Pressure Angle | 20° |
Material | Stainless |